EN
  • EN
  • DE

CY62128VLL-70ZXC

Part No CY62128VLL-70ZXC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054149-CY62128VLL-70ZXC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62128VLL-70ZXC CAD Model

Description

The CY62128VLL-70ZXC is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor. This memory chip is designed for applications requiring fast access times, low power consumption, and high reliability. It is commonly used in embedded systems, networking equipment, and other applications where data retention and speed are critical.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Cache Memory
  • Medical Devices
  • Industrial Control Systems

Features:

  • Fast Access Time: Offers a 70 ns access time, enabling quick data retrieval and storage.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and heat dissipation.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • Data Retention: Retains data even when power is off, making it suitable for non-volatile storage applications.
  • Package: Available in a compact package, saving board space.

Benefits:

  • Improved System Performance: Fast access time enhances the speed and efficiency of data processing.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage, extending battery life in portable devices.
  • Enhanced Reliability: CMOS technology ensures high noise immunity and stable operation, improving system reliability.
  • Compact Design: Small package size reduces board space requirements, allowing for more compact system designs.
  • Data Integrity: Provides reliable data storage and retrieval, ensuring data integrity in critical applications.

Additional Details:

The CY62128VLL-70ZXC is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It supports asynchronous operation, simplifying integration with various microprocessors and microcontrollers. Refer to the Cypress Semiconductor datasheet for specific details on timing characteristics, power consumption, and environmental specifications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess