EN
  • EN
  • DE

CY27C512-90WC

Part No CY27C512-90WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054110-CY27C512-90WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C512-90WC CAD Model

Description

The CY27C512-90WC is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) device from Cypress Semiconductor. This EPROM offers a fast access time and low power consumption, making it suitable for a variety of embedded systems and data storage applications.

Applications

  • Embedded Systems
  • Microcontroller Program Storage
  • Data Storage
  • Firmware Storage
  • Industrial Control Systems

Features

  • 512K (64K x 8) Memory Organization: Provides a storage capacity of 512 kilobits organized as 64K bytes.
  • Fast Access Time: 90 ns access time ensures quick data retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption.
  • EPROM Technology: Erasable and reprogrammable using UV light.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatible Inputs and Outputs: Enables easy interfacing with TTL logic devices.
  • Three-State Outputs: Allows for easy memory expansion.

Benefits

  • High-Speed Data Access: Fast access time ensures efficient data retrieval.
  • Low Power Operation: Minimizes power consumption, suitable for battery-powered applications.
  • Reprogrammability: EPROM technology allows for easy reprogramming and updates.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other logic devices.
  • Versatile Memory Solution: Suitable for a wide range of embedded systems and data storage applications.

Additional Details

The CY27C512-90WC requires a UV EPROM eraser for erasing the stored data before reprogramming. It's essential to follow the recommended programming procedures and voltage levels as specified in the Cypress Semiconductor datasheet to ensure reliable operation and data retention. Proper handling and storage are also crucial to prevent damage and ensure the longevity of the device. Refer to the official Cypress Semiconductor datasheet for detailed specifications, including programming parameters, timing characteristics, and recommended operating conditions.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess