EN
  • EN
  • DE

CY2081SL175T

Part No CY2081SL175T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989688-CY2081SL175T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2081SL175T CAD Model

Description

The CY2081SL175T is a programmable clock generator from Cypress Semiconductor Corp, designed for various timing applications. This device is part of Cypress's family of clock generators, known for their flexibility and ability to generate multiple clock frequencies from a single reference. It is commonly used in systems requiring precise clock signals for various components.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices.
  • Consumer Electronics: Set-top boxes, DVD players, and audio/video equipment.
  • Industrial Control Systems: PLCs, motor controllers, and data acquisition systems.
  • Computing: Motherboards, graphics cards, and other computer peripherals.
  • Telecommunications: Base stations, telecom switches, and other communication infrastructure.

Features:

  • Programmable Clock Generation: Generates multiple clock frequencies from a single crystal or reference clock.
  • Low Jitter: Provides clean clock signals with minimal jitter, ensuring reliable system performance.
  • Output Enable Control: Allows enabling or disabling individual clock outputs for power management or testing.
  • I2C Interface: Enables programming and configuration of the clock generator via I2C.
  • Wide Frequency Range: Supports a wide range of output frequencies to accommodate various application requirements.

Benefits:

  • Flexibility: Supports a wide range of frequencies, making it adaptable to different system requirements.
  • Improved Performance: Low jitter clock signals enhance system stability and performance.
  • Reduced BOM Cost: Integrates multiple clock generation functions into a single chip, reducing the number of components needed.
  • Simplified Design: The I2C interface simplifies configuration and programming, reducing design complexity.
  • Power Efficiency: Output enable control allows for power savings by disabling unused clock outputs.

Additional Details:

The CY2081SL175T operates from a 3.3V power supply and is available in a small footprint package. It offers a wide range of programmable features, including output frequency selection, output drive strength, and spread spectrum clocking. The device is designed to meet the stringent timing requirements of high-speed digital systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess