EN
  • EN
  • DE

CY2292SC-396

Part No CY2292SC-396
Manufacturer Cypress Semiconductor Corp
Catalog Specialized ICs
Description PROGRAMMABLE PLL CLOCK GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 72 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 916255-CY2292SC-396
Ultra Librarian 3D Model Ultra Librarian CY2292SC-396 CAD Model

Description

The 916255-CY2292SC-396 is a specialized integrated circuit from Cypress Semiconductor Corp.

  • Programmable: programmable
  • Package: bulk package
  • Package Size: 72 pieces
  • ECCN: EAR99
  • Applications: specialized applications
  • Product Status: active
  • REACH regulations: unaffected
  • Manufacturer: Cypress Semiconductor Corp

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess