EN
  • EN
  • DE

CY22801SXC-010T

Part No CY22801SXC-010T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY22801SXC-010T Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054055-CY22801SXC-010T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY22801SXC-010T CAD Model

Description

The CY22801SXC-010T is a clock generator from Cypress Semiconductor Corp. It is a highly integrated timing solution designed for a variety of applications requiring precise and stable clock signals. This chip is part of Cypress's family of clock generators, known for their flexibility, low jitter, and programmability.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices.
  • Consumer Electronics: Set-top boxes, DVD players, and audio/video equipment.
  • Industrial Control Systems: PLCs, motor controllers, and data acquisition systems.
  • Computing: Motherboards, graphics cards, and other computer peripherals.
  • Telecommunications: Base stations, telecom switches, and other communication infrastructure.

Features:

  • Programmable Clock Generation: Generates multiple clock frequencies from a single reference.
  • Low Jitter: Provides clean clock signals with minimal jitter, ensuring reliable system performance.
  • Output Enable Control: Allows enabling or disabling individual clock outputs for power management or testing.
  • I2C Interface: Enables programming and configuration of the clock generator via I2C.
  • Spread Spectrum Clocking (SSC): Reduces electromagnetic interference (EMI) by spreading the clock frequency.

Benefits:

  • Flexibility: Supports a wide range of frequencies, making it adaptable to different system requirements.
  • Improved Performance: Low jitter clock signals enhance system stability and performance.
  • Reduced BOM Cost: Integrates multiple clock generation functions into a single chip, reducing the number of components needed.
  • Simplified Design: The I2C interface simplifies configuration and programming, reducing design complexity.
  • EMI Reduction: Spread spectrum clocking minimizes electromagnetic interference, improving system compatibility.

Additional Details:

The CY22801SXC-010T operates from a 3.3V power supply and comes in a small footprint package. It provides programmable features including output frequency selection, output drive strength, and spread spectrum clocking. The device meets the timing requirements of high-speed digital systems.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess