EN
  • EN
  • DE

CY7C1041CV33-15VI

Part No CY7C1041CV33-15VI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 256K X 16 Standard SRAM 15 Ns PDSO44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Address Bus Width 18 b
Density 4 Mb
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Nominal Supply Current 90 mA
Number of Pins 44
Number of Ports 1
Number of Words 256000
Operating Supply Voltage 3.3 V
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 1024481-CY7C1041CV33-15VI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1041CV33-15VI CAD Model

Description

The Cypress Semiconductor Corp CY7C1041CV33-15VI is a 4 Mb asynchronous SRAM with a word size of 16 b.

  • Manufacturer: Cypress Semiconductor Corp
  • Product Name: CY7C1041CV33-15VI
  • Type: Asynchronous SRAM
  • Memory Size: 4 Mb
  • Word Size: 16 b
  • Density: 256000 words
  • Maximum Operating Temperature: 85 °C
  • Operating Supply Voltage: 3.3 V
  • Access Time: 15 ns
  • Package: 44-pin surface mount
  • Suitable for: OEM parts
  • Supply and Demand Status: shortage

You May Also Be Interested in

Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess