EN
  • EN
  • DE

BCM7428ZZKFEB3G P20

Part No BCM7428ZZKFEB3G P20
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752297-BCM7428ZZKFEB3G P20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM7428ZZKFEB3G P20 CAD Model

Description

The BCM7428ZZKFEB3G P20 is a high-performance system-on-a-chip (SoC) designed for advanced set-top box (STB) applications by Cypress Semiconductor Corp. This SoC is engineered to deliver a rich multimedia experience, combining powerful processing capabilities with advanced video and audio decoding technologies. It's tailored for demanding applications such as multi-channel DVR, over-the-top (OTT) content streaming, and interactive TV services.

Applications

  • Advanced set-top boxes (STBs)
  • Multi-channel digital video recorders (DVRs)
  • Over-the-top (OTT) media players
  • Interactive TV platforms
  • Home media gateways

Features

  • Powerful multi-core processor for demanding application workloads.
  • Advanced video decoding supporting H.264, HEVC, and VP9 standards.
  • High-performance graphics processing unit (GPU) for enhanced user interface rendering.
  • Comprehensive connectivity options including HDMI 2.0a, USB 3.0, and Gigabit Ethernet.
  • Support for advanced security features, including TrustZone and secure boot.
  • Integrated audio decoding supporting Dolby Atmos and DTS:X standards.
  • Low power consumption for energy-efficient operation.

Benefits

  • Exceptional multimedia performance: The advanced video and audio decoding capabilities deliver a stunning multimedia experience with ultra-high-definition (UHD) resolution and immersive sound.
  • Enhanced user experience: The high-performance processor and GPU enable smooth and responsive user interfaces, creating a seamless and engaging user experience.
  • Comprehensive connectivity: The extensive connectivity options allow for easy integration with various devices and networks, expanding the possibilities for content consumption.
  • Robust security: The advanced security features protect against unauthorized access and ensure the integrity of content.
  • Energy efficiency: The low power consumption reduces operating costs and minimizes environmental impact.

Additional Details

The BCM7428ZZKFEB3G P20 typically supports features such as high dynamic range (HDR) imaging, advanced video processing, and voice control integration. It also supports various middleware platforms and application frameworks, enabling developers to create innovative applications and services for the connected home. The device is designed to meet the evolving needs of the digital entertainment market, offering a versatile and powerful solution for delivering next-generation multimedia experiences.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess