EN
  • EN
  • DE

BCM7405DEKFEBA15G P21

Part No BCM7405DEKFEBA15G P21
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717882-BCM7405DEKFEBA15G P21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCM7405DEKFEBA15G P21 CAD Model

Description

The BCM7405DEKFEBA15G P21 is a System-on-Chip (SoC) from Cypress Semiconductor (originally Broadcom), primarily designed for use in high-definition set-top boxes (STBs) and digital video recorders (DVRs). It integrates a powerful processor with advanced video decoding and display capabilities to deliver a high-quality multimedia experience.

Applications:

  • High-definition set-top boxes (STBs)
  • Digital video recorders (DVRs)
  • IPTV clients
  • Cable and satellite receivers
  • Blu-ray players and recorders

Features:

  • High-performance multi-core processor: Ensures smooth and responsive performance for demanding applications.
  • Advanced video decoding: Supports a wide range of video codecs, including H.264, MPEG-2, VC-1, and AVCHD.
  • Integrated graphics processing unit (GPU): Provides enhanced graphics capabilities for user interfaces and gaming.
  • Extensive connectivity options: Includes HDMI, USB, Ethernet, and PCIe interfaces for seamless integration with other devices.
  • Advanced security features: Incorporates hardware-based security mechanisms for content protection and piracy prevention.

Benefits:

  • Enhanced performance: The multi-core processor enables smooth multitasking and responsive performance.
  • Superior video quality: The advanced video decoding delivers stunning high-definition video playback.
  • Seamless connectivity: The wide range of connectivity options allows easy integration with other devices and networks.
  • Robust security: The hardware-based security features protect content and prevent unauthorized access.
  • Lower system cost: The integrated design reduces the number of discrete components, minimizing overall system cost.

Additional Details:

The BCM7405DEKFEBA15G P21 typically supports DDR3 memory configurations. It features a power-efficient design to reduce power consumption and heat dissipation. The SoC is often used in STBs that support over-the-top (OTT) streaming, interactive TV, and home networking.

This SoC also supports multiple audio codecs and high-quality audio output. Its versatile design makes it suitable for a wide range of multimedia applications, delivering a premium user experience. Further details on exact configurations and clock speeds would need to be obtained from specific product documentation related to implementations utilizing this chip.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess