EN
  • EN
  • DE
  • IT

BCM5690A2IEB

Part No BCM5690A2IEB
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0704+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752283-BCM5690A2IEB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5690A2IEB CAD Model

Description

The BCM5690A2IEB, manufactured by Cypress Semiconductor Corp, is a high-performance system-on-a-chip (SoC) designed primarily for Ethernet switching applications. This device is engineered to meet the demanding requirements of enterprise and data center networks, delivering high throughput, low latency, and advanced features for traffic management and security. Its integrated architecture allows for efficient packet processing and forwarding, making it suitable for building scalable and resilient network infrastructures.

Applications

  • Enterprise-class Ethernet Switches
  • Data Center Switching Fabrics
  • Aggregation Routers
  • Network Monitoring Appliances
  • Converged Network Adapters

Features

  • Integrated high-speed switching fabric.
  • Advanced traffic management capabilities, including QoS and congestion control.
  • Support for VLANs, link aggregation, and other Layer 2 features.
  • Comprehensive security features, including access control lists (ACLs) and intrusion detection.
  • Energy-efficient design for reduced power consumption.
  • Flexible memory interfaces for external memory expansion.
  • Multiple high-speed SerDes interfaces for connectivity to other devices.

Benefits

  • Enhanced Network Performance: High-speed switching fabric ensures optimal packet processing and forwarding, minimizing latency and maximizing throughput.
  • Improved Traffic Management: Advanced traffic management capabilities allow for prioritization of critical traffic and prevention of network congestion, ensuring optimal performance for all applications.
  • Enhanced Security: Comprehensive security features protect against unauthorized access and network attacks, ensuring the integrity and confidentiality of data.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption, reducing operating costs and environmental impact.
  • Scalable Architecture: Flexible memory interfaces and multiple high-speed SerDes interfaces enable a scalable architecture that can adapt to evolving network requirements.

Additional Details

The BCM5690A2IEB typically supports various management interfaces, such as CLI, SNMP, and web-based GUI, for easy configuration and monitoring. It also supports advanced features such as virtual routing and forwarding (VRF) and multi-protocol label switching (MPLS) for advanced network segmentation and traffic engineering. The device is designed to meet the stringent requirements of enterprise and data center networks, offering a reliable and cost-effective solution for building high-performance and secure network infrastructures.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess