EN
  • EN
  • DE

BCM43227KMLG P20

Part No BCM43227KMLG P20
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717851-BCM43227KMLG P20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM43227KMLG P20 CAD Model

Description

The BCM43227KMLG P20, manufactured by Cypress Semiconductor Corp (formerly Broadcom), is a wireless networking chip designed for various embedded applications. This chip provides a comprehensive solution for implementing Wi-Fi connectivity in devices ranging from consumer electronics to industrial equipment. Its compact design and integrated features make it suitable for integration into space-constrained devices.

Applications:

  • Laptops and Notebooks: Enables wireless connectivity for portable computing devices.
  • Tablets: Provides Wi-Fi functionality for internet access and network communication.
  • Smart TVs: Facilitates wireless streaming of content and internet browsing.
  • Gaming Consoles: Supports online gaming and network services via Wi-Fi.
  • Embedded Systems: Integrates wireless communication capabilities into various embedded devices.

Features:

  • 802.11 a/b/g/n Support: Complies with IEEE 802.11 standards for comprehensive wireless compatibility.
  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands for reduced interference and improved performance.
  • Integrated MAC/Baseband Processor: Reduces the need for external components, simplifying system design.
  • Advanced Security Features: Supports WEP, WPA, and WPA2 encryption protocols for secure wireless communication.
  • Low Power Consumption: Optimizes power usage for extended battery life in portable devices.
  • Compact Form Factor: Suitable for integration into space-constrained applications.

Benefits:

  • Enhanced Wireless Performance: Provides high-speed data transfer rates for seamless streaming and browsing experiences.
  • Improved Network Reliability: Dual-band operation minimizes interference for stable and consistent connectivity.
  • Simplified Integration: Integrated features and compact design streamline the development process.
  • Robust Security: Advanced encryption protocols ensure secure wireless communication.
  • Extended Battery Life: Low power consumption optimizes battery performance in portable devices.

Additional Details:

The BCM43227KMLG P20 supports various operating systems and drivers, facilitating integration into different platforms. Its advanced power management features enable efficient energy usage, making it suitable for battery-powered applications. The chip's robust design and comprehensive feature set make it a reliable solution for wireless networking in a wide range of devices.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7103 $62.8412
9+ $12.8910 $116.0190
14+ $12.4879 $174.8306
20+ $12.0848 $241.6960
25+ $11.6828 $292.0700
34+ $10.4735 $356.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess