EN
  • EN
  • DE

CMEJ-0415-42-LP

Part No CMEJ-0415-42-LP
Manufacturer CUI Inc.
Catalog Microphones
Description MIC COND ANLG OMNI -42DB 0.157"D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202396-CMEJ-0415-42-LP
Manufacturer CUI Devices
Category Audio Products- Microphones
Series CMEJ
Package Tray
Product Status Active
Type Electret Condenser
Output Type Analog
Frequency Range 100 Hz ~ 10 kHz
Size / Dimension 0.157" Dia (4.00mm)
Ultra Librarian 3D Model Ultra Librarian CMEJ-0415-42-LP CAD Model

Description

The CMEJ electret condenser microphone from CUI Devices is a high-quality audio product that is commonly used in various applications.

  • Size: 0.157" (4.00mm) Diameter
  • Frequency Range: 100 Hz to 10 kHz
  • Direction: Omnidirectional
  • Series: CMEJ
  • Package: Tray
  • Output: Analog
  • Product Status: Active

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Lowest to $2.6115
Analog Devices Inc.
Lowest to $10.2264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4741 $52.1510
260+ $0.3890 $101.1400
400+ $0.3769 $150.7600
550+ $0.3647 $200.5850
710+ $0.3526 $250.3460
950+ $0.3161 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess