The IDT70V3569S6DR is a high-speed synchronous FIFO (First-In, First-Out) memory with a capacity of 64K x 36 bits. This device is designed for applications requiring high-bandwidth data buffering and asynchronous data transfer between systems operating at different clock speeds.
Applications
- Networking Equipment
- Telecommunications Systems
- Data Communications
- Digital Signal Processing (DSP)
- Video Processing
Features
- High-speed operation: 6ns access time
- 64K x 36-bit memory organization
- Synchronous operation
- Empty, Full, and Half-Full flags
- LVTTL-compatible inputs and outputs
- Single 3.3V power supply
Benefits
- High-bandwidth data buffering
- Asynchronous data transfer between systems
- Simplified system design with synchronous operation
- Easy monitoring of FIFO status with Empty, Full, and Half-Full flags
- Easy interfacing with standard logic levels
Technical Specifications
The IDT70V3569S6DR operates from a single 3.3V power supply. Its access time is 6ns. The device features LVTTL-compatible inputs and outputs. It includes Empty, Full, and Half-Full flags for monitoring FIFO status. The operating temperature range is typically industrial (-40°C to +85°C).