EN
  • EN
  • DE

H5TQ4G63CFR-N0C

Part No H5TQ4G63CFR-N0C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR3 1GHz 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943917-H5TQ4G63CFR-N0C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63CFR-N0C CAD Model

Description

The Hynix H5TQ4G63CFR-N0C is a high-performance DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. It is designed for use in various electronic devices requiring fast and efficient memory access. This particular part number represents a specific configuration and speed grade within the H5TQ4G63CFR series.

Applications

  • Desktop Computers: Used as the main system memory to enable fast data access and multitasking.
  • Laptop Computers: Employed in laptop systems to support demanding workloads and efficient performance in portable devices.
  • Servers: Found in server systems to support memory-intensive applications and high transaction rates.
  • Gaming Consoles: Integrated into gaming consoles to provide fast memory for processing textures and rendering graphics.
  • Graphics Cards: Utilized in graphics cards to provide fast memory for processing textures and rendering images.
  • Networking Equipment: Used in routers, switches, and other networking devices to buffer and process network traffic efficiently.

Features

  • DDR3 Technology: Leverages DDR3 architecture for improved data transfer rates and lower power consumption compared to previous generations.
  • 4Gb Density: Offers a memory density of 4 Gigabits, providing ample space for storing data and instructions.
  • High Bandwidth: Delivers high bandwidth to facilitate rapid data access and processing.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption and heat generation.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental friendliness.
  • FBGA Package: Utilizes a Fine-Pitch Ball Grid Array (FBGA) package for improved signal integrity and thermal performance.

Benefits

  • Increased System Performance: Enables faster data access and processing, resulting in improved overall system performance.
  • Enhanced Multitasking: Allows for smooth multitasking by providing sufficient memory capacity for multiple applications.
  • Improved Graphics Performance: Enhances graphics performance by providing fast memory for processing textures and rendering images.
  • Reduced Power Consumption: Low power consumption translates to longer battery life in portable devices and lower energy costs in desktop and server systems.
  • Increased System Stability: Stable and reliable memory operation ensures system stability and prevents data corruption.

Additional Details

The H5TQ4G63CFR-N0C typically operates at a voltage of 1.5V. It features a data transfer rate of up to 1333 MT/s (MegaTransfers per second), depending on the specific configuration and speed grade. The operating temperature range is usually between 0°C and 85°C. The exact timings (CL, tRCD, tRP) vary depending on the speed grade and are typically specified in the product datasheet. The N0C suffix likely denotes specific binning or testing characteristics.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess