EN
  • EN
  • DE
  • IT

CLS0362MA-1-L152

Part No CLS0362MA-1-L152
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 89DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer CUI Inc.
Packaging Bulk
Status Active
Type Magnetic
Frequency Range 550Hz to 6kHz
Impedance 8 Ohm
Sound Pressure Level (SPL) 89dB
Power - Rated 500mW
Maximum Power Dissipation 1W
Port Location Top
Shape Round
Termination Wire Leads
Height - Seated (Max) 0.209" (5.30mm)
Win Source Part Number 121396-CLS0362MA-1-L152
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLS0362MA-1-L152 CAD Model

Description

Product Overview for CLS0362MA-1-L152

The CLS0362MA-1-L152 inductor offers exceptional power handling capabilities, making it ideal for demanding applications. Its robust construction ensures durability and stable performance.

Features and Benefits

  • Excellent Current Capacity: Designed to handle high currents.
  • Durable Construction: Ensures longevity in varied environments.
  • Flexible Usage: Suitable for a range of electronic systems.

Applications

  • Power Supplies
  • Automotive Electronics
  • Industrial Equipment

The CLS0362MA-1-L152 is particularly useful in settings requiring high power and reliability.

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 2W TOP PORT 92DB
Need more? Email Us
Knowles
SPEAKER 145OHM RECT
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 700MW TOP PORT 86DB / Speakers Neodymium Iron Boron 500Hz 1W 89dBA 8Ohm Rectangular Solder Lug
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKER 760OHM SIDE PORT 104DB
Need more? Email Us
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3373 $59.0275
420+ $0.2772 $116.4240
650+ $0.2680 $174.2000
890+ $0.2599 $231.3110
1,155+ $0.2506 $289.4430
1,540+ $0.2252 $346.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess