EN
  • EN
  • DE

CES-703116-28PM

Part No CES-703116-28PM
Manufacturer CUI Inc.
Catalog Speakers
Description SPEAKER 70 X 31MM ENCLOSED / 8 Ohms General Purpose, Enclosure Included Speaker 2 W 710 Hz ~ 20 kHz Top Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Speakers
Mfr CUI Devices
Series CES
Package Bag
Technology Magnetic
Type General Purpose, Enclosure Included
Frequency Range 710 Hz ~ 20 kHz
Frequency - Self Resonant 710Hz
Impedance 8 Ohms
Efficiency - dBA 102.00
Efficiency - Testing 2W/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 2 W
Power - Max 3 W
Port Location Top
Shape Rectangular
Material - Cone Paper/Cloth
Material - Magnet Nd-Fe-B
Termination Wire Leads
Dimension 2.756" L x 1.220" W (70.00mm x 31.00mm)
Height - Seated (Max) 0.650" (16.50mm)
Temperature Range - Operating -20°C ~ 60°C
Distortion Rating 10% Max @ 2KHz, 0.1M, 2W
Base Product Number CES-703116
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.21.0000
Other Names 2223-CES-703116-28PM
Standard Package 80
Win Source Part Number 1123995-CES-703116-28PM
Ultra Librarian 3D Model Ultra Librarian CES-703116-28PM CAD Model

Description

The CES-703116-28PM is a rectangular-shaped general-purpose speaker designed for audio applications.

  • Impedance: 8 Ohms
  • Frequency Range: 710 Hz ~ 20 kHz
  • Power Rating: 2W
  • Maximum Power: 3W
  • Cone Material: paper/cloth
  • Magnet Material: Nd-Fe-B
  • Efficiency: 102.00 dBA
  • Distortion: 10% Max @ 2KHz, 0.1M, 2W
  • Height: 0.650" (16.50mm)
  • Mounting: wire leads
  • Operating Temperature: -20°C ~ 60°C

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 86DB
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 2W TOP PORT 90DB
Need more? Email Us
Knowles
SPEAKER RECT
Need more? Email Us
CUI Inc.
SPEAKR 32OHM 20MW TOP PORT 117DB / 32 Ohms Receiver Speaker 20 mW 300 Hz ~ 7 kHz Top Rectangular
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Murata Electronics North America
BUZZER PIEZO 1.5V 22MM TH / Buzzers Transducer, Externally Driven Piezo 1.5 V 2kHz 75dB @ 1.5V, 10cm Through Hole PC Pins
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634
PUI Audio, Inc.
SPEAKER 8OHM 200MW TOP PORT 80DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess