EN
  • EN
  • DE

PJ-005A

Part No PJ-005A
Manufacturer CUI Inc.
Catalog Barrel - Power Connectors
Description CONN PWR JACK 2.0X5.5MM SOLDER / Power Barrel Connector Jack 2.00mm ID (0.079"), 5.50mm OD (0.217") Panel Mount, Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Barrel Connectors>Power Connectors
Manufacturer CUI Devices
Packaging Bag
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.00mm ID (0.079"), 5.50mm OD (0.217")
Actual Diameter 0.079" (2.00mm ID), 0.224" (5.70mm OD)
Number of Positions/Contacts 2 Conductors, 3 Contacts
Internal Switch(s) Single Switch, Normally Closed
Mounting Panel Mount, Through Hole
Mounting Feature Bulkhead - Front Side Nut
Termination Solder Eyelet(s)
Shielding Unshielded
Features Mounting Hardware, Thread Lock
Voltage - Rated 24VDC
Current Rating (Amps) 5 A
Mating Length/Depth 0.354" (9.00mm)
Material Flammability Rating UL94 V-0
Contact Material - Plating Silver
Body Material Brass
Temperature Range - Operating -40°C ~ 70°C
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Housing Material Polybutylene Terephthalate (PBT)
Contact Material Brass, Phosphor Bronze
Body Color Silver, Black
Base Product Number PJ-005
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 045-0187R,CP-5,PJ005A,Q7102948A,CP-5-NDR
Standard Package 500
Win Source Part Number 1334264-PJ-005A
Ultra Librarian 3D Model Ultra Librarian PJ-005A CAD Model

Description

The CUI Devices PJ-005A is a male jack connector with 2 conductors and 3 contacts.

  • Conductors: 2
  • Contacts: 3
  • Connector Type: Male jack
  • Voltage Rating: 24VDC
  • Current Rating: 5A
  • Contact Material: Brass
  • Contact Plating: Silver
  • Application: Power connectors
  • Package: Bag with mounting hardware, thread lock, and 3 pieces (1 connector, 1 nut, and 1 washer)
  • Mounting: Through hole or panel mount
  • Mounting Feature: Bulkhead - front side nut
  • Mating Diameter: 2.00mm ID (0.079") and 5.50mm OD (0.217")
  • Shielded: Unshielded
  • Housing Material: Polybutylene terephthalate (PBT)
  • Material Flammability: UL94 V-0
  • Mating Length: 0.354" (9.00mm)
  • Actual Diameter: 0.079" (2.00mm ID) and 0.224" (5.70mm OD)
  • RoHS3 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Kycon, Inc.
CONN PWR JACK 2X5.5MM KINKED PIN
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Same Sky
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 1.1X3MM SOLDER
Need more? Email Us
763
Switchcraft Inc.
CONN PWR PLUG 2.1X5.5MM SOLDER
Need more? Email Us
Switchcraft Inc.
CONN PWR JACK 2X5.5MM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6071 $50.4639
22+ $4.6007 $101.2154
34+ $4.4569 $151.5346
47+ $4.3131 $202.7157
60+ $4.1694 $250.1640
81+ $3.7381 $302.7861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,002 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess