Products specifications Report Issue?

Win Source Part Number WS1204638-ATS100B-E
Manufacturer CTS-Frequency Controls
Category Crystals, Oscillators, Resonators -Crystals
Series ATS
Package Bulk
Product Status Active
Type MHz Crystal
Frequency Frequency
Frequency Stability ±50ppm
Mounting Type Through Hole
Package / Case HC-49/US
Ultra Librarian 3D Model Ultra Librarian ATS100B-E CAD Model

Description

CTS ATS and ATS-SM incorporates a high Q quartz resonator in a proven resistance-weld metal package. They are ideal for supporting a wide range of commercial and industrial applications.

You May Also Be Interested in

Abracon LLC
CRYSTAL 16.3676MHZ 10PF SMD / 16.3676 MHz ±20ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10-16.3676MHZ-E20-T
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD / 24.576 MHz ±20ppm Crystal 18pF 30 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for ABM3-24.576MHZ-D2Y-T
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD / 12.288 MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM3B-12.288MHZ-B2-T
TXC CORPORATION
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-20.000MAAJ-T
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Need more? Email Us
ECAD model for 9C-25.000MAAJ-T
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
ECS Inc.
CRYSTAL 3.579545MHZ 18PF SMD / Crystal 3.579545MHz ±30ppm (Tol) ±50ppm (Stability) 18pF FUND 150Ohm 2-Pin SMD T/R
Lowest to $1.4181
ECAD model for ECS-35-18-5PVX
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD / Crystal 8MHz ±30ppm (Tol) ±100ppm (Stability) 18pF FUND 60Ohm 2-Pin SMD T/R
Need more? Email Us
ECAD model for ECS-80-18-5PXDN-TR
TXC CORPORATION
CRYSTAL 16.0000MHZ 12PF SMD / 16 MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7V-16.000MAAE-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention