EN
  • EN
  • DE

CC4V-T1A 32.768KHZ +-20PPM 9PF

Part No CC4V-T1A 32.768KHZ +-20PPM 9PF
Manufacturer Micro Crystal AG
Catalog Crystals
Description Crystal, SMD Cer 32.768KHZ 9.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.002 %
Case / Package SMD/SMT
Frequency 32.768 kHz
Frequency Tolerance 0.002 %
Load Capacitance 9 pF
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF
Categories Crystals
Manufacturer Micro Crystal AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC4V-T1A 32.768KHZ +-20PPM 9PF CAD Model

Description

The CC4V-T1A 32.768KHZ +-20PPM 9PF is a miniature crystal resonator manufactured by Micro Crystal AG. It is designed for real-time clock (RTC) and low-frequency timing applications, offering high accuracy and stability in a compact package.

Applications

  • Real-time clocks (RTCs): Provides accurate timekeeping in electronic devices.
  • Microcontroller timing: Used as a clock source for microcontrollers and microprocessors.
  • Wearable devices: Enables precise timekeeping in smartwatches and fitness trackers.
  • Industrial control systems: Provides accurate timing for process control and automation.
  • Medical devices: Used in pacemakers and other medical equipment for accurate timing.

Features

  • 32.768 kHz frequency: Standard frequency for real-time clock applications.
  • ±20 ppm frequency tolerance: Offers high accuracy and stability.
  • 9 pF load capacitance: Suitable for a wide range of RTC ICs.
  • Miniature package: Enables compact circuit designs.
  • Low aging: Ensures long-term stability and accuracy.

Benefits

  • Accurate timekeeping: The ±20 ppm frequency tolerance ensures precise timekeeping in RTC applications.
  • Stable performance: The low aging and robust construction ensure reliable performance over a long period.
  • Compact design: The miniature package allows for the creation of smaller and more efficient electronic devices.
  • Easy integration: The standard 32.768 kHz frequency and 9 pF load capacitance simplify integration with RTC ICs.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient applications.

Additional Details

The Micro Crystal CC4V-T1A 32.768KHZ +-20PPM 9PF typically features an operating temperature range of -40°C to +85°C. It is available in a surface-mount package. The drive level is very low, typically in the microwatt range. The equivalent series resistance (ESR) is typically less than 70 kOhms, ensuring good start-up margin for most RTC oscillator circuits.

You May Also Be Interested in

ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess