Products specifications Report Issue?

Package Bulk
Product Status Active
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance 20pF
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case HC-49/US
Size / Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Max) 0.145\
Ultra Librarian 3D Model Ultra Librarian ATS12A-E CAD Model

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-20.000MAAJ-T
TXC CORPORATION
CRYSTAL 24.0000MHZ 10PF SMD / 24 MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7M-24.000MEEQ-T
NDK
CRYSTAL 12.0000MHZ 8PF SMD
Need more? Email Us
ECAD model for NX5032GA-12.000000MHZ-LN-CD-1
TXC CORPORATION
CRYSTAL 14.31818MHZ 20PF SMD / 14.31818 MHz ±20ppm Crystal 20pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7B14300110
Abracon LLC
CRYSTAL 32.0000MHZ 5PF SMD / 32 MHz ±20ppm Crystal 5pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM13W-32.0000MHZ-5-B2G-T5
Abracon LLC
CRYSTAL 28.3220MHZ 4PF SMD / 28.322 MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10W-28.3220MHZ-4-B1U-T3
Abracon LLC
CRYSTAL 24.0000MHZ 20PF SMD / 24 MHz ±25ppm Crystal 20pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-24.000MHZ-20-B-3-H-T
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
TXC CORPORATION
CRYSTAL 16.0000MHZ 12PF SMD / 16 MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for AA-16.000MALE-T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8150 $57.0500
170+ $0.6688 $113.6960
260+ $0.6478 $168.4280
360+ $0.6270 $225.7200
465+ $0.6060 $281.7900
620+ $0.5433 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention