EN
  • EN
  • DE

D3V-11G1M-2C24-K

Part No D3V-11G1M-2C24-K
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACT SPST-NC 11A 250V / Switch SPST-NC Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series D3V
Package Bulk
Circuit SPST-NC
Switch Function On-Mom
Current Rating (Amps) 11A (AC), 6A (DC)
Voltage Rating - AC 250 V
Voltage Rating - DC 30 V
Actuator Type Lever, Straight
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.187" (4.7mm)
Ingress Protection IP40
Operating Force 100gf
Release Force 15gf
Pretravel 0.063" (1.6mm)
Differential Travel 0.020" (0.5mm)
Overtravel 0.031" (0.79mm)
Temperature Range - Operating -25°C ~ 105°C
Operating Position 0.600" (15.2mm)
Electrical Life 200,000 Cycles
Mechanical Life 10,000,000 Cycles
Base Product Number D3V
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.7000
Other Names D3V-11G1M-2C24-K-ND,Z10782,D3V11G1M2C24K
Standard Package 100
Win Source Part Number 1073467-D3V-11G1M-2C24-K
Ultra Librarian 3D Model Ultra Librarian D3V-11G1M-2C24-K CAD Model

Description

The D3V series limit switch is a high-quality switch used in various industrial applications.

  • Manufacturer: Unknown
  • Series: D3V
  • Termination Style: Quick connect
  • Connector Size: 0.187-inch (4.7mm)
  • Ingress Protection: IP40
  • Voltage Rating: 250V AC and 30V DC
  • Circuit: SPST-NC
  • Switch Function: On-Mom
  • Actuator Type: Straight lever
  • Electrical Life: 200,000 cycles
  • Mechanical Life: 10,000,000 cycles
  • Operating Force: 100gf
  • Release Force: 15gf
  • Pretravel: 0.063 inches (1.6mm)
  • Differential Travel: 0.020 inches (0.5mm)
  • Overtravel: 0.031 inches (0.79mm)
  • Operating Position: 0.600 inches (15.2mm)
  • Mounting: Chassis mount
  • Operating Temperature Range: -25°C to 105°C
  • Product: D3V-11G1M-2C24-K

You May Also Be Interested in

Omron
Snap Action Switch | SWITCH SNAP ACTION SPDT 5A 125V
Lowest to $0.5122
Honeywell
SWITCH SNAP ACTION SPDT 1A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 120V
Need more? Email Us
C&K Components
SWITCH TACTILE
Lowest to $39.0540
Panasonic
SWITCH DETECTOR SPDT 10MA 5V
Lowest to $0.7366
Omron
SWITCH SAFETY 3PST 3A 240V
Need more? Email Us
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 10A 600V
Lowest to $12.9649
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess