EN
  • EN
  • DE

CR5311-50

Part No CR5311-50
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description DC Voltage Transducer, Single Element, DC Frequency, >=2K Output Load, 24 VDC +/-10%, 0-50 VDC Input Range, +/-10 VDC Output Range
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384410-CR5311-50
Package Bulk
Product Status Active
Type DC Voltage Transducer
Input Range 0 ~ 50VDC
Output ±10VDC
Isolation 2500VDC
Response Time 250ms
Accuracy 1 %
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 50°C
Approval Agency CE, cURus, UL
Ultra Librarian 3D Model Ultra Librarian CR5311-50 CAD Model

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644
Acconeer AB
SENSOR RADAR SENSOR DIGITAL SPI
Lowest to $13.5821
LEM USA Inc.
TRANSDUCR VOLTAG CLOSE LOOP 10MA
Lowest to $19.9399
Omron
SENSOR VOLTAGE 48VDC PLUG-IN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $3.5412
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
NXP / Nexperia
FXTH871511D - TPMS 7X7 1500kPa X
Lowest to $22.1100
LEM
SENSOR DVL VOLTAGE CURRENT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess