EN
  • EN
  • DE

MAX8694LEWG+

Part No MAX8694LEWG+
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX869
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215241-MAX8694LEWG+
Ultra Librarian 3D Model Ultra Librarian MAX8694LEWG+ CAD Model

Description

Maxim Integrated MAX8694LEWG+ Overview

The MAX8694LEWG+ is a high-performance, power-management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced PMIC is tailored for portable and space-constrained applications, providing efficient power regulation and management to ensure optimal performance and extended battery life.

Key Features

  • High Efficiency: The device features a high-efficiency step-down converter that maximizes battery life by minimizing power loss during voltage conversion.
  • Multiple Output Channels: It offers multiple output channels, which can be independently controlled and configured to meet the power requirements of various subsystems within an electronic device.
  • Integrated Power MOSFETs: The MAX8694LEWG+ integrates power MOSFETs, reducing the need for external components and simplifying the design process.
  • Flexible Power Sequencing: Flexible power sequencing allows for customized startup procedures, ensuring that each part of the system is powered on and off in the correct order.
  • Compact Package: Encased in a compact, lead (Pb)-free, 40-pin TQFN package, it is designed for space-constrained applications without compromising performance.

Applications

The MAX8694LEWG+ is ideal for a wide range of portable devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Portable Medical Devices

Technical Specifications

The PMIC operates over a wide input voltage range and provides a variety of regulated outputs, making it versatile for different power supply configurations. The technical specifications include:

  • Input Voltage Range: 2.6V to 5.5V
  • High-Efficiency Step-Down Converters
  • Integrated Thermal Overload Protection
  • Overvoltage and Undervoltage Protection
  • RoHS Compliant and Halogen-Free

For detailed information about the MAX8694LEWG+ and its application in your projects, refer to the official Maxim Integrated datasheets and design resources.

You May Also Be Interested in

Omron
SENSOR FIBER LQUID LEV
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 INPUT 5MS
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 50M
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
THERMOSENSOR IR
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5412 $60.2004
40+ $2.9060 $116.2400
62+ $2.8147 $174.5114
85+ $2.7246 $231.5910
110+ $2.6334 $289.6740
147+ $2.3608 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess