EN
  • EN
  • DE

DVL 1000

Part No DVL 1000
Manufacturer LEM
Catalog Specialized Sensors
Description Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer LEM
Category Sensors, Transducers - Specialized Sensors
Input Type Voltage
Output Type Current
Supply Voltage - Min 13.5 V
Supply Voltage - Max 26.4 V
Series DVL
Brand LEM
Length 100 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Ultra Librarian 3D Model Ultra Librarian DVL 1000 CAD Model

Description

Features

  • Bipolar and insulated measurement up to 1500 V
  • Current output
  • Input and output connections with M5 studs
  • Compatible with AV 100 family.

You May Also Be Interested in

Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us
Omron
ZG2 SENSOR HEAD, 70MM WIDE, 2M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 INPUT 5MS
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 50M
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
THERMOSENSOR IR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess