EN
  • EN
  • DE

MAX8694LEWG+T

Part No MAX8694LEWG+T
Manufacturer Maxim Integrated
Catalog Specialized Sensors
Description IC INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX869
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 215242-MAX8694LEWG+T
Ultra Librarian 3D Model Ultra Librarian MAX8694LEWG+T CAD Model

Description

Maxim Integrated MAX8694LEWG+T OLED Display Power Supply IC

The MAX8694LEWG+T is a high-efficiency power supply integrated circuit (IC) designed by Maxim Integrated, specifically tailored for OLED (Organic Light Emitting Diode) display applications. This compact and versatile IC provides a complete power management solution for portable devices that utilize OLED displays, such as smartphones, media players, and digital cameras.

At the heart of the MAX8694LEWG+T lies its ability to deliver a stable and precise power supply required for the sensitive OLED technology. It incorporates a step-up converter, a positive linear regulator, and a negative linear regulator to generate the required voltages for OLED panel operation. These include a positive supply voltage for the OLED anode and a negative supply voltage for the OLED cathode, ensuring the display operates with high contrast and uniform brightness.

The step-up converter within the MAX8694LEWG+T is designed for high efficiency, which is critical in battery-powered devices where energy conservation is paramount. It operates at a 2MHz fixed-frequency PWM (Pulse Width Modulation) mode, allowing for the use of small, low-profile inductors and capacitors, thereby minimizing the overall footprint on the PCB (Printed Circuit Board).

The IC also features a programmable current limit, under-voltage lockout, over-voltage protection, and thermal shutdown to ensure the safety and reliability of the power supply system. These protective measures safeguard the OLED display from electrical stress and extend the lifespan of the end product.

Maxim Integrated's MAX8694LEWG+T comes in a compact, 24-pin WQFN package, making it an ideal choice for space-constrained applications. The lead(Pb)-free and RoHS-compliant design of the IC aligns with modern environmental standards, reducing the ecological footprint of electronic devices.

Overall, the MAX8694LEWG+T from Maxim Integrated is a sophisticated and efficient solution for powering OLED displays, offering designers a blend of performance, compactness, and reliability that is critical for the next generation of portable electronic devices.

You May Also Be Interested in

Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR COMB 8\
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 5M
Need more? Email Us
Omron
THERMOSENSOR IR
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7644 $61.9372
30+ $3.9097 $117.2910
46+ $3.7872 $174.2112
64+ $3.6648 $234.5472
82+ $3.5424 $290.4768
110+ $3.1763 $349.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,110 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess