EN
  • EN
  • DE

EDLRD224H3R6C

Part No EDLRD224H3R6C
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 220MF -20% +80% 3.6V T/H / 220 mF (EDLC) Supercapacitor 3.6 V Radial, Can, Horizontal 50Ohm @ 1kHz 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Cornell Dubilier Electronics (CDE)
Series RD
Package Bulk
Product Status Obsolete
Capacitance 220 mF
Tolerance -20%, +80%
Voltage - Rated 3.6 V
ESR (Equivalent Series Resistance) 50Ohm @ 1kHz
Lifetime @ Temp. 2000 Hrs @ 85°C
Termination PC Pins
Mounting Type Through Hole
Package / Case Radial, Can, Horizontal
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.413" Dia (10.50mm)
Height - Seated (Max) 0.236" (6.00mm)
Temperature Range - Operating -25°C ~ 85°C
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1349160-EDLRD224H3R6C
Ultra Librarian 3D Model Ultra Librarian EDLRD224H3R6C CAD Model

Description

The 1349160-EDLRD224H3R6C from Cornell Dubilier Electronics (CDE) is an Electric Double Layer Capacitor (EDLC) or Supercapacitor.

  • Series: RD
  • Termination: PC Pins
  • Package / Case: radial, can, horizontal
  • Capacitance: 220 mF
  • Voltage - Rated: 3.6 V
  • ESR (Equivalent Series Resistance): 50Ohm @ 1kHz
  • Lifetime @ Temp.: 2000 Hrs @ 85°C
  • Mounting Type: through hole
  • Operating Temperature: -25°C ~ 85°C
  • Status: obsolete

You May Also Be Interested in

Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.3451
Cooper Bussmann, Inc.
Coin Cell Supercapacitors | CAP 1.5F -20% +80% 5.5V T/H
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Maxwell Technologies Inc.
PC SERIES ULTRACAPACITORS
Need more? Email Us
Taiyo Yuden
CAP 20F 20% 3V THROUGH HOLE / Cap Supercap 20F 3V 20% (Radial Cylindrical 60°C Box
Need more? Email Us
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $2.2043
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess