EN
  • EN
  • DE

AL8843SP-13

Part No AL8843SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED MV INT SWITCH SO-8EP / 40V 3A STEP-DOWN LED DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Maximum) 40V
Current - Output / Channel 3A
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809210-AL8843SP-13
Ultra Librarian 3D Model Ultra Librarian AL8843SP-13 CAD Model

Description

The AL8843SP-13 from Diodes Incorporated is a step-down DC/DC converter designed specifically for driving single or multiple series-connected LEDs efficiently from a voltage source higher than the total LED chain voltage. It is highly suitable for applications involving LED backlights, LED lighting, and standard or architectural lighting due to its robust feature set and performance.

Key Features:

  • High Efficiency: With capabilities of up to 97% efficiency, the AL8843SP-13 ensures minimal power loss during the LED driving process, making it an energy-efficient choice for a wide range of lighting applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 5V to 60V, accommodating a broad spectrum of power supplies and making it versatile for use in various systems.
  • Adjustable Output Current: Users can set the output current up to 3A using an external resistor, which provides flexibility in controlling the brightness of the connected LEDs.
  • Built-in Protections: The device includes features such as over-temperature protection, LED short-circuit protection, and LED open-circuit protection, ensuring the longevity and reliability of both the driver and the LEDs it controls.
  • PWM Dimming Capability: The AL8843SP-13 supports PWM dimming, which allows for precise control over the LED brightness and can contribute to energy savings and extended LED life.
  • Small Package Size: Packaged in a compact SOT89-5, the AL8843SP-13 saves valuable board space, making it ideal for space-constrained applications.

Applications:

  • LED Backlighting
  • General Illumination
  • Architectural Lighting
  • Signage and Decorative LED Lighting

In summary, the AL8843SP-13 LED driver is a highly efficient, versatile, and reliable solution for a wide range of LED lighting applications. Its comprehensive protection features and ability to drive LEDs with high precision make it a top choice for designers and engineers looking to optimize their lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2547 $50.9400
480+ $0.2090 $100.3200
745+ $0.2024 $150.7880
1,025+ $0.1959 $200.7975
1,320+ $0.1894 $250.0080
1,770+ $0.1698 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess