EN
  • EN
  • DE

CPH3225A

Part No CPH3225A
Manufacturer SII Semiconductor Corporation
Catalog Electric Double Layer Capacitors, Supercaps
Description Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Capacitance 11mF
Voltage Rating 3.3V
ESR 160 Ohm
Termination Surface Mount
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 098213-CPH3225A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CPH3225A
Introduction Date January 20, 2011
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CPH3225A CAD Model

Description

CPH3225A Description

The CPH3225A is an advanced electronic component created to maintain high efficiency in demanding applications. It is engineered for precision and consistency, suitable for both novice and expert engineers.

  • Power supply circuits
  • DC-DC converters
  • Embedded systems
  • Renewable energy solutions

Features and Benefits

  • Stable Performance: Excellent for power-sensitive applications.
  • Versatile Use: Adaptable to multiple project requirements.
  • Enhanced Thermal Management: Prolongs component life.

Ideal for projects requiring a stable and efficient component, the CPH3225A delivers excellent results in various fields of electronics and power management.

You May Also Be Interested in

Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.2681
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.2271
Taiyo Yuden
Coin Type Polyacene Capacitors | CAP 300MF 3.3V SURFACE MNT
Need more? Email Us
Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
Taiyo Yuden
CAP 9F 20% 3V THROUGH HOLE
Need more? Email Us
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.4377
Eaton Bussmann
CAP 35F -10% +30% 2.5V T/H / Cap Supercap 35F 2.5V -10% to 30% (16.5 X 38mm) Radial Cylindrical 5.08mm 32uA 0.03 Ohm 70°C Bulk
Lowest to $6.7759
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $2.2043
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $23.2409

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2043 $50.6989
56+ $1.8087 $101.2872
86+ $1.7521 $150.6806
118+ $1.6956 $200.0808
153+ $1.6391 $250.7823
205+ $1.4695 $301.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess