The LV8712T-TLM-H is a versatile, high-performance motor driver from ON Semiconductor, designed to cater to a wide range of applications requiring precise control of stepper or DC motors. This motor driver is an ideal choice for designers looking for a compact, energy-efficient solution for their motor control needs.
Key Features
- Dual H-Bridge Driver: Capable of driving two DC motors or one stepper motor, providing flexibility in usage for various applications.
- Operating Voltage Range: Designed to work efficiently with a power supply range from 9V to 32V, making it suitable for a variety of operating conditions and system requirements.
- Output Current: Offers a maximum output current of 2A (peak) per channel, ensuring robust performance for driving motors.
- Low RDS(on): Features low on-resistance, which reduces power dissipation and improves overall efficiency.
- Built-in Protection Features: Equipped with overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the device and the motor from potential damage.
- Small Package: Comes in a compact QFN package, which is beneficial for space-constrained applications.
Applications
The LV8712T-TLM-H is suitable for a broad spectrum of applications, including but not limited to:
- Office Automation Machines
- Home Appliances
- Point-of-Sale (POS) Systems
- Battery-Powered Devices
- Robotics
Technical Specifications
| Parameter |
Value |
| Motor Type Supported |
Stepper, DC |
| Operating Voltage Range |
9V - 32V |
| Output Current (max) |
2A per channel |
| Package |
QFN |
The LV8712T-TLM-H from ON Semiconductor stands out with its robust performance, energy efficiency, and compact design, making it an excellent choice for designers in need of a reliable motor driver solution.