EN
  • EN
  • DE

DP7140ZI-50-GT3

Part No DP7140ZI-50-GT3
Manufacturer Copal Electronics Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964115-DP7140ZI-50-GT3
Categories OEM Parts(C-E)
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP7140ZI-50-GT3 CAD Model

Description

The DP7140ZI-50-GT3 is a precision potentiometer manufactured by Copal Electronics Inc. It is designed for applications requiring accurate and reliable variable resistance. Potentiometers are essential components in electronic circuits, providing a means to adjust voltage or current by varying the resistance within a circuit. Copal Electronics is known for producing high-quality potentiometers, and the DP7140ZI-50-GT3 is no exception.

Applications:

  • Audio Equipment: Volume control, tone adjustments, and equalization in audio amplifiers, mixers, and other audio devices.
  • Industrial Control Systems: Position feedback, speed control, and process variable adjustments in industrial machinery and equipment.
  • Medical Devices: Calibration and adjustment of settings in medical instruments such as diagnostic equipment and therapeutic devices.
  • Automotive Electronics: Throttle position sensing, idle speed control, and sensor calibration in automotive control systems.
  • Test and Measurement Equipment: Fine-tuning and calibration of instruments like oscilloscopes, signal generators, and multimeters.

Features:

  • High Accuracy: Provides precise and repeatable resistance adjustments.
  • Reliable Performance: Designed for long-term stability and consistent operation.
  • Compact Size: Suitable for applications where space is limited.
  • Durable Construction: Built to withstand environmental conditions and mechanical stresses.
  • Low Noise: Minimizes electrical noise, ensuring accurate signal transmission.

Benefits:

  • Improved Control: Enables precise adjustment of circuit parameters, leading to enhanced control over system performance.
  • Enhanced Reliability: Reduces the risk of failure and ensures consistent performance over time.
  • Greater Accuracy: Provides accurate and repeatable resistance settings, leading to more precise results.
  • Easy Integration: Can be easily integrated into a wide range of electronic circuits.
  • Long Lifespan: Offers a long operational life, reducing the need for frequent replacements.

Additional Details:

While specific technical specifications require referencing the Copal Electronics datasheet for the DP7140ZI-50-GT3, potentiometers generally have specifications such as total resistance, tolerance, linearity, power rating, and temperature coefficient. The DP7140ZI-50-GT3 is likely to adhere to industry standards for potentiometers, ensuring compatibility and reliable performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2822 $62.8220
23+ $5.1547 $118.5581
35+ $4.9935 $174.7725
48+ $4.8325 $231.9600
62+ $4.6714 $289.6268
83+ $4.1882 $347.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess