EN
  • EN
  • DE

241A27120X

Part No 241A27120X
Manufacturer Conec
Catalog D - SUB, D - SHAPED connectors
Description CONN DSUB PLUG 9POS STR SLDR CUP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Series 241A
Packaging Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Cable Side (4-40)
Termination Solder Cup
Features Filter, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Operating Temperature Range -25°C ~ 105°C
Voltage Rating 100V
Current Rating 7.5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Wire Gauge 20 AWG
Contact Material Copper Alloy
Win Source Part Number 766678-241A27120X
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name 241A
Introduction Date February 09, 2006
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 241A27120X CAD Model

Description

The Conec 766678-241A27120X is a male plug D-sub connector with 9 signal contacts.

  • Type: Male Plug D-sub Connector
  • Signal Contacts: 9
  • Voltage Rating: 100V
  • Current Rating: 7.5A
  • Features: Filtering, Grounding Indent
  • Packaging: Tray
  • Operating Temperature: -25°C to 105°C
  • Manufacturer: Conec
  • Win Source Part Number: 766678-241A27120X
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Housing Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Ingress Protection: IP20
  • Mounting: Free Hanging (In-Line)

You May Also Be Interested in

3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess