EN
  • EN
  • DE

BGU8009

Part No BGU8009
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC AMP MMIC LNA 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Frequency 1.559GHz to 1.61GHz
P1dB -7dBm
Gain 18dB
Noise Figure 0.65dB
RF Type Galileo, GLONASS, GPS
Supply Voltage - Operating 1.5 V to 3.1 V
Operating Supply Current 4.4mA
Test Frequency 1.559GHz to 1.61GHz
Case / Package 6-XSON (1.1x0.9)
Win Source Part Number 093906-BGU8009
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BGU8009 CAD Model

Description

Product Overview: BGU8009

The BGU8009, produced by NXP Semiconductors, is a high-performance, low-noise amplifier (LNA) designed for a wide range of radio frequency (RF) applications. This versatile amplifier is an ideal choice for systems requiring a balance between low noise figures and high linearity. The BGU8009 is specifically engineered to enhance the signal quality and sensitivity in systems such as satellite receivers, professional radios, mobile devices, and other RF front-end modules.

Key Features

  • Frequency Range: The BGU8009 operates effectively across a broad frequency range, making it suitable for various applications in the RF spectrum.
  • Low Noise Figure: With an exceptionally low noise figure, this amplifier significantly improves the signal-to-noise ratio, allowing for clearer signal reception and processing.
  • High Linearity: The device offers high linearity, which is critical in maintaining signal fidelity and preventing distortion in communication systems.
  • Adjustable Bias: The LNA provides an adjustable biasing option, enabling optimization for different performance requirements such as power consumption and gain.
  • ESD Protection: The BGU8009 is equipped with built-in electrostatic discharge (ESD) protection, enhancing its durability and reliability in various environments.

Applications

The BGU8009's versatility allows it to be used in a multitude of RF applications, including:

  • Satellite receivers for improved signal clarity
  • Professional radio equipment requiring robust performance
  • Mobile and wireless devices where power efficiency and signal quality are paramount
  • RF front-end modules where space and integration are critical

Technical Specifications

The BGU8009 boasts technical specifications that cater to demanding RF requirements, including a compact package design for easy integration into a wide array of systems. Its power-saving features and robust construction make it an excellent choice for designers looking to improve their RF solutions without compromising on quality or performance.

Conclusion

In summary, the NXP BGU8009 LNA stands out with its low noise figure, high linearity, and broad frequency range, making it an exceptional component for enhancing RF performance in various applications. Its adjustable bias and ESD protection further solidify its position as a reliable and flexible solution for RF system designers.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-4GHZ 4SMD
Lowest to $9.5165
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0996 $50.2980
1,075+ $0.0932 $100.1900
1,670+ $0.0900 $150.3000
2,395+ $0.0836 $200.2220
3,110+ $0.0804 $250.0440
3,890+ $0.0772 $300.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess