Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Comchip Technology
Package Tape & Reel
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 800 mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 400 mA
Current - Reverse Leakage @ Vr 5 mA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-269AA, 4-BESOP
Supplier Device Package MBS
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1075919-MB10S-G
Ultra Librarian 3D Model Ultra Librarian MB10S-G CAD Model

Description

The MB10S-G is a standard bridge rectifier from Comchip Technology.

  • Type: Single-Phase Diode
  • Average Rectified Current (Io): 800mA
  • Forward Voltage (Vf): 1V @ 400mA
  • Current Leakage: 5mA @ 1000V Reverse Voltage
  • Peak Reverse Voltage: 1kV
  • Mounting: Surface Mount
  • Package: TO-269AA, 4-BESOP

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 600V 86A ECO-PAC1
Lowest to $39.6022
ECAD model for VUE75-06NO7
Taiwan Semiconductor
BRIDGE RECT 1P 600V 800MA MBS
Lowest to $0.0685
ECAD model for MBS6
Vishay
BRIDGE RECT 3P 1.4KV 25A D-63 / Bridge Rectifier Three Phase Standard 1.4 kV QC Terminal D-63
Need more? Email Us
ECAD model for VS-26MT140
GeneSiC Semiconductor
10A BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 10A KBU
Lowest to $0.4178
ECAD model for KBU1004
Rectron USA
BDGE RCT GLASS 600V LV 25A RS25M
Need more? Email Us
ECAD model for RS2505M-C-LV
Diodes Incorporated
GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECTIFIER KBP TUBE 35PCS
Need more? Email Us
ECAD model for KBP408G
Diodes Incorporated
20A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 50V 20A GBJ
Lowest to $0.6044
ECAD model for GBJ20005
Diodes Incorporated
BRIDGE RECT 1PHASE 800V 3A 4MSBL / Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-MSBL
Need more? Email Us
ECAD model for MSB30KH-13
DIOTEC Electronics Corporation
1PH BRIDGE MINIDIL 1000V 0.8A
Need more? Email Us
ECAD model for S500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention