EN
  • EN
  • DE

XEL4030-152MEC

Part No XEL4030-152MEC
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Description Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105822-XEL4030-152MEC
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XEL4030-152MEC CAD Model

Description

The XEL4030-152MEC is a high-performance shielded power inductor manufactured by Coilcraft. It's part of the XEL4030 series, which is known for its rugged construction, excellent current handling, and low DC resistance. The '152' in the part number indicates an inductance value of 1.5 µH, and the 'MEC' likely denotes specific tolerance and packaging characteristics.

Applications:

  • DC-DC Converters: Used as energy storage elements in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in switching power supplies for various electronic devices.
  • Filtering Circuits: Applied in filtering applications to reduce noise and ripple in power lines.
  • Voltage Regulators: Utilized in voltage regulators to maintain a stable output voltage.
  • LED Lighting: Integrated into LED drivers for efficient and reliable power delivery.

Features:

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI).
  • High Current Handling: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Offers low DCR for improved efficiency and reduced power losses.
  • Rugged Construction: Built to withstand harsh environmental conditions and mechanical stress.
  • Compact Size: Provides a compact footprint for space-constrained applications.

Benefits:

  • Reduced EMI: Shielded construction minimizes EMI, ensuring compliance with regulatory standards.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency.
  • Reliable Performance: Rugged construction ensures reliable performance in harsh environments.
  • Space Savings: Compact size allows for integration in space-constrained applications.
  • Stable Inductance: Maintains a stable inductance value over a wide range of operating conditions.

Additional Details:

The XEL4030-152MEC has specific ratings for inductance, DC resistance, saturation current, and RMS current, as detailed in the Coilcraft datasheet. It also has specific dimensions and terminal configurations. Refer to the official Coilcraft documentation for comprehensive information, including operating temperature range, soldering recommendations, and frequency characteristics.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9280 $57.8400
65+ $1.5819 $102.8235
100+ $1.5325 $153.2500
135+ $1.4831 $200.2185
175+ $1.4336 $250.8800
235+ $1.2853 $302.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,948 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess