EN
  • EN
  • DE

M0C3011M

Part No M0C3011M
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073361-M0C3011M
Categories OEM Parts(M-N)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M0C3011M CAD Model

Description

The M0C3011M is a random-phase Optoisolator Triac Driver from ON Semiconductor (formerly Fairchild). This device contains a GaAs infrared emitting diode and a light activated silicon bilateral switch, functioning similarly to a solid-state relay. It is designed for interfacing between electronic controls and power triacs to control resistive and inductive loads.

Applications:

  • Solid state relays
  • Industrial controls
  • Lighting controls
  • Motor controls
  • AC power switching

Features:

  • Random-phase switching
  • High isolation voltage (5300 VRMS)
  • High blocking voltage
  • Compact package
  • RoHS compliant

Benefits:

  • Provides electrical isolation between low-voltage control circuitry and high-voltage AC power circuits.
  • Reduces electromagnetic interference (EMI) compared to traditional electromechanical relays due to the random-phase switching.
  • Increases system reliability and lifespan, as there are no mechanical contacts to wear out.
  • Simplified circuit design with direct interface to logic circuits.
  • Safer operation in hazardous environments due to the high isolation voltage.

Additional Details:

The M0C3011M features a peak blocking voltage that allows it to be used with 115 VAC power lines. The random-phase operation reduces the inrush current associated with switching inductive loads. The isolation voltage of 5300 VRMS ensures reliable operation in environments with high voltage transients. It is typically triggered by a DC voltage applied to the input LED. The forward voltage of the input diode is around 1.2V, and the trigger current is in the range of a few milliamperes. The on-state voltage of the output triac is typically low, minimizing power dissipation. The package is a standard DIP-6.

This device is commonly used in applications where precise control and reliable switching of AC loads are required. Its robust design and high isolation voltage make it suitable for industrial environments.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess