EN
  • EN
  • DE

XAL6030-102MEC

Part No XAL6030-102MEC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors – XAL60xx
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842588-XAL6030-102MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 1µH
Tolerance ±20%
Current Rating (Amps) 18A
Current - Saturation (Isat) 23A
Shielding Shielded
DC Resistance (DCR) 6.18mOhm Max
Frequency - Self Resonant 50MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.258" L x 0.250" W (6.56mm x 6.36mm)
Height - Seated (Max) 0.122\
Ultra Librarian 3D Model Ultra Librarian XAL6030-102MEC CAD Model

Description

The XAL6030-102MEC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in high-performance DC-DC converters and power supply applications. It provides high efficiency, low DC resistance, and excellent current handling capabilities. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications

  • DC-DC Converters: Commonly used in buck, boost, and buck-boost converters to store and release energy efficiently.
  • Power Supplies: Integrated into power supplies for various electronic devices, including computers, servers, and industrial equipment.
  • Voltage Regulators: Used in voltage regulator circuits to maintain a stable output voltage despite variations in input voltage or load current.
  • Filtering Applications: Employed in LC filters to reduce noise and ripple in power lines and signal paths.
  • LED Lighting: Utilized in LED driver circuits to provide efficient and stable current regulation.

Features

  • Inductance: 1.0 µH (1.0 microhenry).
  • Tolerance: Typically ±20%.
  • Saturation Current: High saturation current rating allows the inductor to handle large peak currents without significant inductance drop.
  • Shielded Construction: Minimizes EMI radiation, reducing interference with nearby components and circuits.
  • Low DC Resistance (DCR): Very low DCR minimizes power losses, leading to improved efficiency.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +125°C, suitable for harsh environments.
  • Footprint: Compact 6.2 mm x 6.2 mm footprint for space-saving designs.

Benefits

  • High Efficiency: Low DCR results in minimal power losses, maximizing the efficiency of the power conversion system.
  • Reduced EMI: Shielded construction effectively reduces electromagnetic interference, ensuring stable and reliable operation.
  • Compact Size: Small footprint allows for high-density circuit designs, saving valuable board space.
  • Excellent Current Handling: High saturation current capability enables the inductor to handle high peak currents without performance degradation.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions, ensuring long-term stability.

The XAL6030-102MEC from Coilcraft is a high-quality inductor that provides excellent performance in demanding power applications. Its shielded construction, low DCR, and high current handling capabilities make it an ideal choice for DC-DC converters, power supplies, and voltage regulators. The inductor's compact size and wide operating temperature range further enhance its versatility. The XAL6030-102MEC is designed for automated assembly, facilitating efficient manufacturing processes.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2108 $50.8484
56+ $1.8140 $101.5840
86+ $1.7573 $151.1278
118+ $1.7006 $200.6708
153+ $1.6439 $251.5167
204+ $1.4739 $300.6756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,305 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess