EN
  • EN
  • DE

WBC2-1TLC

Part No WBC2-1TLC
Manufacturer Coilcraft
Catalog OEM Parts (T - Z)
Description RF Transformer 1: 1.414 300Vrms 0.12Ohm Prim. DCR 0.15Ohm Sec. DCR 6 Terminal SMD Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Core Material Ferrite
Current Rating 250 mA
DC Resistance (DCR) 120 mΩ
Height 3.05 mm
Inductance 10 µH
Isolation Voltage 300 V
Lead Free Contains Lead
Length 4.45 mm
Max DC Current 8.5 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Power Rating 250 mW
REACH SVHC Unknown
RoHS Compliant
Shielding Unshielded
Termination SMD/SMT
Width 4.19 mm
Win Source Part Number 965248-WBC2-1TLC
Categories OEM Parts(T-Z)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WBC2-1TLC CAD Model

Description

WBC2-1TLC from Coilcraft is an OEM electronic component used in designs where dependable magnetic or signal-conditioning performance may be required, subject to confirmation in official manufacturer documentation. Engineers typically evaluate Coilcraft parts for use in power, filtering, telecom, industrial, and embedded electronics applications where proven component quality and sourcing continuity matter. For procurement teams, this part is positioned as a specialized OEM line item that may support maintenance, repair, or ongoing production builds when exact form, fit, or approved vendor alignment is important. Because the published lifecycle status for WBC2-1TLC is unknown, design and supply-chain teams should assess sourcing risk before committing it to new programs. RoHS compliance information is also not available from the provided data, so environmental status should be verified directly through the latest datasheet, declaration of conformity, or manufacturer support. This makes WBC2-1TLC a part best handled with disciplined document control and verified sourcing.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2721 $50.1768
20+ $5.1463 $102.9260
31+ $4.9855 $154.5505
42+ $4.8247 $202.6374
54+ $4.6639 $251.8506
72+ $4.1814 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess