EN
  • EN
  • DE

SER1590-501MLD

Part No SER1590-501MLD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Description Shielded Power Inductors - SER1590
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318574-SER1590-501MLD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER1590-501MLD CAD Model

Description

The SER1590-501MLD is a high-performance shielded power inductor produced by Coilcraft. Part of the SER1590 series, it is designed for applications that require robust performance, high current handling capabilities, and effective EMI shielding. This inductor is suitable for use in various power conversion and filtering circuits where efficiency and minimal electromagnetic interference are critical.

Applications

  • DC-DC Converters: Used in DC-DC converters, including buck, boost, and flyback topologies, for voltage regulation and power management.
  • Power Supplies: Employed in switching power supplies to store energy and filter unwanted noise.
  • EMI Filtering: Serves as an EMI filter to suppress electromagnetic interference in sensitive electronic circuits.
  • Automotive Electronics: Found in automotive applications such as engine control units (ECUs) and power distribution systems.
  • Industrial Equipment: Integrated into industrial power supplies, motor drives, and control systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) by containing the magnetic field within the inductor.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop, ensuring stable operation.
  • Low DC Resistance (DCR): Minimizes power losses, improving the efficiency of the circuit.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring long-term reliability.
  • Compact Size: Offers a small footprint for space-constrained applications.

Benefits

  • Improved EMI Performance: The shielded construction reduces electromagnetic emissions, improving the performance of nearby circuits.
  • High Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Stable Operation: High saturation current ensures stable inductance under high current conditions.
  • Reliable Performance: The robust design ensures reliable operation in demanding environments.
  • Space Saving: The compact size enables integration into smaller electronic devices.

Technical Specifications (Typical):

  • Inductance: 50 μH
  • Tolerance: ±20%
  • Saturation Current: Approximately 5.7 A (consult datasheet for exact value)
  • Operating Temperature Range: -40°C to +125°C

The Coilcraft SER1590-501MLD is a reliable and efficient shielded power inductor suitable for a wide range of applications. Its combination of high current handling, low DCR, excellent EMI shielding, and robust design makes it an ideal choice for power conversion and filtering needs across various industries.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess