EN
  • EN
  • DE

MSS4020-332MLD

Part No MSS4020-332MLD
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831757-MSS4020-332MLD
Ultra Librarian 3D Model Ultra Librarian MSS4020-332MLD CAD Model

Description

The Coilcraft MSS4020-332MLD is a shielded power inductor designed for a variety of power conversion and filtering applications. Part of the MSS4020 series, this inductor is known for its small size and robust construction, making it suitable for space-constrained applications requiring reliable performance. The "332" designation indicates an inductance value of 3.3 µH, and the "MLD" likely represents a specific tolerance range or packaging configuration optimized for particular uses.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation in portable devices and power supplies.
  • Power Supplies: Employed in various power supplies for filtering and energy storage.
  • Point-of-Load (POL) Regulators: Found in POL regulators for efficient power delivery to sensitive electronic components.
  • Portable Devices: Suitable for battery-powered devices like smartphones, tablets, and wearables.
  • Noise Filtering: Utilized in circuits requiring EMI reduction to minimize interference.

Features:

  • Shielded Construction: Offers excellent EMI shielding, reducing electromagnetic interference in sensitive circuits.
  • High Current Handling: Capable of handling high current levels without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves overall efficiency.
  • Compact Size: Small footprint makes it ideal for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive electronic devices.
  • High Efficiency: Low DCR reduces power losses, improving the energy efficiency of power conversion systems.
  • Compact Design: Its small footprint allows for use in densely populated circuit boards.
  • Reliable Performance: Designed for stable and consistent performance in various operating conditions.
  • Improved Power Management: Enhances power management in various electronic devices, improving battery life and overall performance.

The MSS4020-332MLD inductor is characterized by its inductance of 3.3 µH, a saturation current rating that specifies the maximum current the inductor can handle before its inductance significantly drops, and a DCR value that contributes to its efficiency. It is typically designed for surface mount technology (SMT) and is compatible with automated assembly processes. The materials used in its construction are selected to ensure it can withstand the high temperatures associated with reflow soldering. Applications requiring efficient power conversion and filtering in a small form factor are ideal candidates for this inductor. These can include power supplies, DC-DC converters, and various portable electronic devices.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
205+ $0.8626 $176.8330
280+ $0.8348 $233.7440
360+ $0.8070 $290.5200
480+ $0.7235 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess