EN
  • EN
  • DE

TC1278-10ENBTR

Part No TC1278-10ENBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description 3-Pin Reset Monitors for 5V Systems | IC RESET MONITOR 4.375V SOT23B-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High
Reset Timeout 250ms Minimum
Voltage - Threshold 4.375V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number TC1278
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1264434-TC1278-10ENBTR
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1278-10ENBTR CAD Model

Description

The TC1278-10ENBTR is a high-performance, fixed-delay on/off controller from Microchip Technology, designed to provide reliable voltage regulation and power sequencing in a variety of electronic applications. This component is part of Microchip's extensive range of power management solutions, offering both precision and flexibility for today's demanding electronic systems.

Key Features

  • Output Voltage: Precisely regulated 5V output, ensuring stable operation for sensitive electronic circuits.
  • Dropout Voltage: Low dropout performance for improved efficiency, particularly useful in battery-operated devices where extending battery life is crucial.
  • Delay Timer: Integrated programmable delay timer for controlled sequencing of system power-up and power-down, enhancing system reliability.
  • Current Capacity: Capable of supplying up to 150mA of output current, suitable for a wide range of low-power applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Package: Available in a 5-pin SOT-23 package, providing a compact solution for space-constrained applications.

Applications

The TC1278-10ENBTR is versatile and can be utilized across various industries and applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Microcontroller power supply management
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the TC1278-10ENBTR is no exception. This voltage regulator is built to meet stringent industry standards, ensuring consistent performance and longevity in the field. With over-temperature and over-current protection features, it safeguards your system against potential damage due to abnormal operating conditions.

Whether you are designing a new system or upgrading an existing one, the TC1278-10ENBTR from Microchip Technology offers a robust power management solution that you can trust.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5341 $58.7510
265+ $0.4384 $116.1760
410+ $0.4246 $174.0860
565+ $0.4109 $232.1585
730+ $0.3972 $289.9560
975+ $0.3561 $347.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess