EN
  • EN
  • DE

MOS6020-333MLC

Part No MOS6020-333MLC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description Power Inductors - SMD 33uH Shld 20% 1.1A 290mOhms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Type Power Inductor
Termination Style SMD/SMT
Package / Case 6 mm x 2.4 mm x 7.1 mm
Shielding Shielded
Inductance 33 uH
Tolerance 20 %
Maximum DC Current 1.1 A
Maximum DC Resistance 290 mOhms
Saturation Current 740 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style PCB Mount
Length 7.1 mm
Width 6 mm
Height 2.4 mm
Core Material Ferrite
Series MOS6020
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Power
Product Power Inductors
Self Resonant Frequency 20 MHz
Brand Coilcraft
Core Type Drum
Product Type Power Inductors - SMD
Standard Pack Qty 500
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 100 kHz
Ultra Librarian 3D Model Ultra Librarian MOS6020-333MLC CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
Power Inductors - SMD 1uH Shld 20% 16A 6.95mOhms AECQ2
Lowest to $2.3997

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess