EN
  • EN
  • DE

DS3316P-682MLD

Part No DS3316P-682MLD
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Description Ind Power Shielded 6.8uH 20% 100KHz 2.2A Embossed Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1169189-DS3316P-682MLD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3316P-682MLD CAD Model

Description

The DS3316P-682MLD is a surface mount shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a wide variety of power supply applications, including DC-DC converters and voltage regulators. The shielded construction minimizes EMI, making it suitable for noise-sensitive applications.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Filtering circuits
  • EMI suppression

Features:

  • Shielded construction for low EMI
  • Surface mount design for easy PCB assembly
  • High current handling capability
  • Low DC resistance for high efficiency
  • Small footprint
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference
  • Improved power supply efficiency
  • Compact design saves board space
  • Reliable performance in demanding applications
  • Simplified manufacturing process

Technical Specifications:

The DS3316P-682MLD inductor has an inductance value of 6.8 μH (microhenries) with a tolerance, often specified in the datasheet, impacting its performance window. Its saturation current and RMS current ratings are critical for ensuring stable and reliable performance within the specified application limits. The DC resistance (DCR) is typically low to minimize power losses. This inductor is designed for surface mount technology (SMT) and comes in a specific package size, detailed in the datasheet, for automated assembly. The operating temperature range is also specified, influencing its suitability for particular environments.

The Coilcraft DS3316P-682MLD inductor offers a combination of high performance, small size, and low EMI. Its shielded construction and low DC resistance make it an excellent choice for a variety of power supply applications. By choosing this inductor, designers can create efficient and reliable power supplies that meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Chilisin
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3337 $58.3975
425+ $0.2739 $116.4075
655+ $0.2653 $173.7715
900+ $0.2568 $231.1200
1,165+ $0.2482 $289.1530
1,560+ $0.2226 $347.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess