EN
  • EN
  • DE

SMCJ33AF

Part No SMCJ33AF
Manufacturer Lite-On Inc.
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190752-SMCJ33AF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMCJ33AF CAD Model

Description

The SMCJ33AF is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Lite-On Inc. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and other voltage surge phenomena. It's a unidirectional device offering specific polarity protection.

Applications

  • I/O Interface Protection
  • Power Line Protection
  • Signal Line Protection
  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunications Equipment

Features

  • Surface Mount Package: Allows for easy placement and soldering on PCBs.
  • Unidirectional Configuration: Provides protection for circuits with a specific voltage polarity.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • High Surge Capability: Withstands high-energy transients without failure.
  • Fast Response Time: Quickly clamps the voltage surge to protect the circuit.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Low Incremental Surge Resistance: Results in excellent clamping capability

Benefits

  • Protects Sensitive Electronic Equipment: Prevents damage from voltage transients.
  • Extends Product Lifespan: Increases the reliability and longevity of electronic devices.
  • Reduces Downtime: Minimizes equipment failure and downtime due to voltage surges.
  • Cost-Effective Solution: Provides a cost-efficient way to protect against transient voltages.
  • Improved System Reliability: Enhances the overall reliability of electronic systems.

Additional Details

The SMCJ33AF features a standoff voltage of 33V. The device is designed to clamp at a specific voltage level when subjected to a transient voltage event. It is commonly used in applications where unidirectional protection is required, such as protecting power lines or signal lines from positive voltage surges. The SMCJ package offers good thermal performance, allowing the device to dissipate heat effectively during surge events. Refer to the Lite-On datasheet for specific values regarding peak pulse current, clamping voltage at specific test currents, and other relevant electrical parameters. Operating and Storage temperature: -55°C to +150°C

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess