EN
  • EN
  • DE

D03316P-473MLD

Part No D03316P-473MLD
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999284-D03316P-473MLD
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D03316P-473MLD CAD Model

Description

The D03316P-473MLD is a high-performance shielded power inductor from Coilcraft, designed for use in a wide range of power supply and filtering applications. It features a compact design, high current handling capability, and excellent energy storage, making it ideal for efficient power conversion in demanding environments. The shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable operation.

Applications

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • LED drivers

Features

  • Shielded construction for low EMI
  • High current handling capacity
  • Low DC resistance
  • Compact size
  • High saturation current

Benefits

  • Reduced electromagnetic interference allows for closer placement of components and higher density designs.
  • Can handle high current without saturation, enabling efficient power delivery and stable operation.
  • Minimized power loss due to low DC resistance, resulting in higher efficiency in power conversion circuits.
  • Allows for smaller and more compact designs, which are crucial in portable and space-constrained applications.
  • Maintains inductance value even at high current levels, ensuring consistent performance in power applications.

Additional Details

The D03316P-473MLD has an inductance value of 47µH, a saturation current and a low DC resistance. Its shielded construction minimizes electromagnetic interference. The inductor is designed to operate over a wide temperature range.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess