EN
  • EN
  • DE
Part No C332
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Description Designer's Kit, LPO2506I power inductorsRoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1070674-C332
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C332 CAD Model

Description

The Coilcraft C332 is a surface mount inductor designed for a variety of high-frequency applications. This inductor is part of Coilcraft's extensive line of inductors, known for their high performance, reliability, and compact size. The C332 inductor is engineered to provide optimal performance in demanding environments, making it a popular choice for various electronic devices.

Applications

  • RF transceivers
  • Wireless communication devices
  • Mobile phones
  • GPS devices
  • Broadband amplifiers
  • Matching networks
  • Filters

Features

  • Surface mount design for easy integration into PCBs
  • High Q factor for efficient energy storage
  • Tight tolerance for consistent performance
  • Low DC resistance (DCR) to minimize power loss
  • Excellent self-resonant frequency (SRF) characteristics
  • RoHS compliant

Benefits

  • Improved signal integrity: High Q factor ensures minimal signal loss and distortion in RF circuits.
  • Enhanced efficiency: Low DCR reduces power dissipation, improving the overall efficiency of the device.
  • Stable performance: Tight tolerance ensures consistent and predictable performance across different units.
  • Compact design: Surface mount design allows for high-density packaging and miniaturization of electronic devices.
  • Reliability: Robust construction ensures reliable operation in harsh environments.

Additional Details

The Coilcraft C332 inductor is designed to operate at high frequencies while maintaining excellent electrical characteristics. Its small size makes it ideal for use in portable devices where space is limited. The high Q factor of the inductor ensures that it efficiently stores energy, minimizing losses and improving the overall performance of the circuit. The low DC resistance minimizes voltage drop and power dissipation, contributing to the efficiency of the device. The C332 is commonly used in matching networks to impedance match different components in a circuit, ensuring maximum power transfer. It is also used in filters to attenuate unwanted frequencies and improve signal quality.

The inductor's self-resonant frequency (SRF) is an important parameter to consider when selecting an inductor for a specific application. The SRF is the frequency at which the inductor's impedance becomes purely resistive, and above this frequency, the inductor behaves as a capacitor. The C332 inductor has a high SRF, allowing it to be used in high-frequency applications without significant performance degradation. For detailed specifications, designers should refer to the C332 datasheet from Coilcraft.

You May Also Be Interested in

Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess