EN
  • EN
  • DE

1008PS-222KLC

Part No 1008PS-222KLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Shielded High SRF Inductors 1008PS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120957-1008PS-222KLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008PS-222KLC CAD Model

Description

The Coilcraft 1008PS-222KLC is a wirewound chip inductor designed for power applications requiring high current handling and low DC resistance. Its robust construction and compact size make it well-suited for use in DC-DC converters, power supplies, and other power management circuits.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Filtering circuits
  • Point-of-load regulators

Features

  • High current carrying capacity
  • Low DC resistance
  • Compact size
  • Surface mount design
  • RoHS compliant

Benefits

  • Efficient power conversion due to low DC resistance, minimizing power losses and improving overall system efficiency.
  • High current handling capability allows for use in high-power applications without saturation.
  • Space-saving design enables miniaturization of electronic devices.
  • Easy integration into automated assembly processes due to surface mount configuration.
  • Environmentally friendly, meeting RoHS standards for hazardous substance control.

Additional Details

The 1008PS-222KLC inductor features a ferrite core material, contributing to its high inductance and saturation current characteristics. The wirewound construction ensures low DC resistance and high current handling capability. This inductor is designed for surface mount assembly, facilitating automated manufacturing processes and ensuring reliable solder connections. The specific inductance value and current rating can vary slightly; consult the manufacturer's datasheet for precise specifications. The operating temperature range is typically between -40°C and +85°C. This component is frequently found in portable devices where space and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
ON Semiconductor
Lowest to $7.9822
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0461 $52.3050
120+ $0.8583 $102.9960
185+ $0.8315 $153.8275
250+ $0.8047 $201.1750
325+ $0.7779 $252.8175
435+ $0.6974 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess