EN
  • EN
  • DE

1008HQ-18NXGLC

Part No 1008HQ-18NXGLC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 1008 (2520 metric)
Shielding Unshielded
Inductance 18 nH
Tolerance 2 %
Maximum DC Current 1.4 A
Maximum DC Resistance 70 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 62
Self Resonant Frequency 2.7 GHz
Termination Standard
Length 2.92 mm
Width 2.79 mm
Height 2.03 mm
Ultra Librarian 3D Model Ultra Librarian 1008HQ-18NXGLC CAD Model

Description

RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Lowest to $0.9101
Coilcraft
RF Inductors - SMD 1008 18nH Unshld 2% 1.4A 70mOhms
Lowest to $0.8150
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Lowest to $1.0820
Coilcraft
Power Inductors - SMD 3.3uH Shld 20% 15.1A 9.42mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
Power Inductors - SMD 10uH Shld 20% 1.3A 200 mOhms
Lowest to $0.4335

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,517 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess