EN
  • EN
  • DE

XAL4020-102MEB

Part No XAL4020-102MEB
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Termination Style SMD/SMT
Shielding Shielded
Inductance 1 uH
Tolerance 20 %
Maximum DC Current 9.6 A
Maximum DC Resistance 14.6 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style PCB Mount
Length 4.3 mm
Width 4.3 mm
Height 2.1 mm
Core Material Composite
Qualification AEC-Q200
Series XAL4020
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Power
Product Power Inductors
Self Resonant Frequency 79 MHz
Brand Coilcraft
Product Type Power Inductors - SMD
Standard Pack Qty 1000
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 100 kHz
Ultra Librarian 3D Model Ultra Librarian XAL4020-102MEB CAD Model

Description

XAL4020-102MEB from Coilcraft is an SMD RF inductor used in space-constrained electronic designs where stable inductive performance, compact packaging, and automated assembly are important. Engineers typically evaluate parts in this category for power filtering, RF matching, DC-DC conversion support, and general high-frequency signal conditioning across communications, industrial, and embedded systems. As a Coilcraft component, it is positioned for designers seeking a reputable source for magnetics used in demanding PCB layouts and production environments. Because the exact lifecycle status for XAL4020-102MEB is information not available, procurement and design teams should confirm current manufacturer status before locking it into new programs or long-term builds. RoHS compliance information is also not available in the provided input, so engineers should verify the latest datasheet, compliance certificate, or direct manufacturer statement before release to production, regulated shipments, or customer audits.

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 5% 190mA 2.8Ohms
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.0401
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Coilcraft
RF Inductors - SMD 1008 33nH Unshld 2% 1.3A 90mOhms
Lowest to $1.3377
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess