EN
  • EN
  • DE

0807SQ-10NGLC

Part No 0807SQ-10NGLC
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 1.829 mm x 1.524 mm x 1.626 mm
Shielding Unshielded
Inductance 10.2 nH
Tolerance 2 %
Maximum DC Current 2.7 A
Maximum DC Resistance 7 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 100
Ultra Librarian 3D Model Ultra Librarian 0807SQ-10NGLC CAD Model

Description

RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms

You May Also Be Interested in

Samsung
FIXED IND 1UH 4.1A 43 MOHM SMD
Lowest to $0.0437
Coilcraft
Power Inductors - SMD 3.3uH Shld 20% 15.1A 9.42mOhms AECQ2
Need more? Email Us
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD 10.2nH Unshld 2% 2.7A 7mOhms
Lowest to $0.9101
Coilcraft
RF Inductors - SMD 1008 33nH Unshld 2% 1.3A 90mOhms
Lowest to $1.3377
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9779
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9101 $50.0555
135+ $0.7468 $100.8180
210+ $0.7234 $151.9140
290+ $0.7001 $203.0290
370+ $0.6768 $250.4160
495+ $0.6068 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess