EN
  • EN
  • DE
  • IT

1008CS-472XGLC

Part No 1008CS-472XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMT2520
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 717124-1008CS-472XGLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-472XGLC CAD Model

Description

The 1008CS-472XGLC is a wirewound chip inductor from Coilcraft's 1008CS series. It's designed for high-frequency applications where a balance of small size and performance is crucial. Common uses include RF impedance matching, filtering, and tuning in various wireless and telecommunications systems.

Applications

  • RF impedance matching
  • RF filtering
  • Tuning circuits
  • Wireless communication devices
  • Mobile phones
  • GPS receivers
  • Bluetooth modules

Features

  • High Q factor for efficient energy storage and low signal loss
  • Tight inductance tolerance for predictable circuit behavior
  • Self-shielding to minimize electromagnetic interference (EMI)
  • Excellent current handling capability for reliable operation
  • Small 1008 size for space-constrained applications
  • RoHS compliant for environmental responsibility

Benefits

  • Improved RF performance due to high Q
  • Precise and reliable circuit operation
  • Reduced EMI for better system performance
  • Robust performance under high current conditions
  • Smaller footprint for denser circuit designs
  • Environmentally friendly

Specifications

Inductance: 4.7 µH

Inductance Tolerance: ±2%

Test Frequency: 7.96 MHz

Q: 60 @ 7.96 MHz

Self-Resonant Frequency (SRF): 70 MHz

DC Resistance (DCR): 2.9 Ohms

Rated Current: 150 mA

Operating Temperature: -40°C to +125°C

Package Size: 1008 (2520 metric)

Termination: Tin-silver over silver-platinum-glass frit

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0349 $51.7450
120+ $0.8492 $101.9040
185+ $0.8226 $152.1810
255+ $0.7961 $203.0055
325+ $0.7696 $250.1200
435+ $0.6900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess