EN
  • EN
  • DE

1008CS-392XJLC

Part No 1008CS-392XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1008CS Series (2520)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120939-1008CS-392XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-392XJLC CAD Model

Description

The Coilcraft 1008CS-392XJLC is a high-performance, shielded chip inductor meticulously engineered for diverse RF and microwave applications. Renowned for its exceptional Q factor, minimal DC resistance, and exacting tolerance, this inductor stands out as a prime choice for integration into filters, impedance matching networks, and other crucial circuit configurations where unwavering precision and steadfast stability are paramount.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Oscillators
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Receivers

Features

  • Shielded construction for low EMI
  • High Q factor
  • Low DC resistance
  • Tight tolerance
  • Surface mount design
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, ensuring cleaner signal integrity in sensitive RF applications.
  • Improved circuit performance due to the high Q factor, resulting in lower losses and higher efficiency.
  • Minimized power dissipation and improved efficiency due to the low DC resistance.
  • Precise and consistent performance due to the tight tolerance, ensuring reliable circuit operation.
  • Easy integration into automated assembly processes due to the surface mount configuration.
  • Environmentally friendly, meeting RoHS standards for hazardous substance control.

Additional Details

The 1008CS-392XJLC inductor boasts a ceramic core material, which significantly contributes to its remarkable Q factor and unwavering performance across varying temperatures. Its shielded construction serves to minimize electromagnetic interference (EMI), rendering it highly suitable for deployment in sensitive RF environments. Designed for seamless surface mount assembly, this inductor facilitates automated manufacturing processes while ensuring robust solder connections. With its 1008 case size, it strikes an optimal balance between performance and compactness, making it a fitting choice for integration into space-constrained electronic devices. While the specific inductance value and Q factor may exhibit slight variations, consulting the manufacturer's datasheet is recommended for obtaining precise specifications. The typical operating temperature range spans from -55°C to +125°C.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess